Panasonic Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic ALQ105S

Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4596 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4596
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4596
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ105S
Relays - Power Relays, Over 2 Amps ALQ105S
RELAY GEN PURPOSE SPDT 10A 5V

RELAY GEN PURPOSE SPDT 10A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 23AJ4596 ALQ105S
Product Name Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415899-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details