Panasonic Battery ALK-D PANASONIC

Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 14800mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.3 Length: 2.4 Width: Weight: 5.3 oz
Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 14800mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.3 Length: 2.4 Width: Weight: 5.3 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - ALK-D PANASONIC - Dantona Industries, Inc.
Wantagh, NY, United States
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 14800mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.3 Length: 2.4 Width: Weight: 5.3 oz

Manufacturer: Panasonic

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.5V

Capacity: 14800mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 1.3

Length: 2.4

Width:

Weight: 5.3 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number ALK-D PANASONIC
Product Name Battery
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes Cylindrical
Voltage 1.5 volts
Capacity 14.8 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details