Panasonic Battery ALK-AAA PANASONIC

Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 850mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: AAA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.4 Length: 1.8 Width: Weight: 0.4 oz
Description
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 850mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: AAA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.4 Length: 1.8 Width: Weight: 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - ALK-AAA PANASONIC - Dantona Industries, Inc.
Wantagh, NY, United States
Manufacturer: Panasonic Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 850mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: AAA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.4 Length: 1.8 Width: Weight: 0.4 oz

Manufacturer: Panasonic

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.5V

Capacity: 850mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type: AAA

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 0.4

Length: 1.8

Width:

Weight: 0.4 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number ALK-AAA PANASONIC
Product Name Battery
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
Capacity 0.8500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details