Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143331-ALFG2PF12
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 103 Ohms
Coil Current: 117mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 31A
Switching Voltage: 250VAC - Max
Release Time: 10ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
Panasonic ALFG2PF12 Power Relay
Panasonic ALFG2PF12 Power Relay
General Purpose Relays 1 FORM A 12VDC HIGH CAPACITY SMD
RELAY, SPST-NO, 277VAC, 31A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 31A 12V
| Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1143331-ALFG2PF12 | 6995579 | ALFG2PF12 | 09R2879 | ALFG2PF12 |
| Product Name | Power Relays, Over 2 Amps - ALFG2PF12 | Power Relays | General Purpose Relays | Relay, Spst-No, 277Vac, 31A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 103 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) |