Panasonic Relays - Power Relays, Over 2 Amps ALFG1PF241

Description
RELAY GEN PURPOSE SPST 22A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 22A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ALFG1PF241 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALFG1PF241
Relays - Power Relays, Over 2 Amps ALFG1PF241
RELAY GEN PURPOSE SPST 22A 24V

RELAY GEN PURPOSE SPST 22A 24V

Supplier's Site
Power Relay, 24Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic - 29X2646 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic
29X2646
Power Relay, 24Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic 29X2646
POWER RELAY, 24VDC, 22A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:22A; Product Range:LF-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 24VDC, 22A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:22A; Product Range:LF-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALFG1PF241
General Purpose Relays ALFG1PF241
General Purpose Relays LF-G relay 1.8mm Standard type: 24V

General Purpose Relays LF-G relay 1.8mm Standard type: 24V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ALFG1PF241 29X2646 ALFG1PF241
Product Name Relays - Power Relays, Over 2 Amps Power Relay, 24Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Power Relays, Over 2 Amps - Z2161-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers