POWER RELAY, 18VDC, 22A, SPST-NO, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 22A 18V
General Purpose Relays LF-G relay 1.8mm Standard type: 18V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 29X2645 | ALFG1PF181 | ALFG1PF181 |
| Product Name | Power Relay, 18Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 18 volts | 18 volts |