Panasonic Relays - Power Relays, Over 2 Amps ALFG1PF121

Description
Win Source Part Number: 1373452-ALFG1PF121 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 60°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ALFG Package: Bulk Product Status: Active Base Product Number: ALFG1P Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 25 A Switching Voltage: 250VAC - Max Coil Current: 117 mA Coil Type: Non Latching Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC Operate Time: 20 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 103 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1373452-ALFG1PF121 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 60°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ALFG Package: Bulk Product Status: Active Base Product Number: ALFG1P Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 25 A Switching Voltage: 250VAC - Max Coil Current: 117 mA Coil Type: Non Latching Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC Operate Time: 20 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 103 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1373452-ALFG1PF121 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373452-ALFG1PF121
Relays - Power Relays, Over 2 Amps 1373452-ALFG1PF121
Win Source Part Number: 1373452-ALFG1PF121 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 60°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ALFG Package: Bulk Product Status: Active Base Product Number: ALFG1P Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 25 A Switching Voltage: 250VAC - Max Coil Current: 117 mA Coil Type: Non Latching Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC Operate Time: 20 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 103 Ohms

Win Source Part Number: 1373452-ALFG1PF121
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 60°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ALFG
Package: Bulk
Product Status: Active
Base Product Number: ALFG1P
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 25 A
Switching Voltage: 250VAC - Max
Coil Current: 117 mA
Coil Type: Non Latching
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 20 ms
Release Time: 10 ms
Relay Type: General Purpose
Coil Resistance: 103 Ohms

Buy Now Datasheet
Power Relay, 12Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic - 29X2644 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic
29X2644
Power Relay, 12Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic 29X2644
POWER RELAY, 12VDC, 22A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:22A; Product Range:LF-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 12VDC, 22A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:22A; Product Range:LF-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - ALFG1PF121 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALFG1PF121
Relays - Power Relays, Over 2 Amps ALFG1PF121
RELAY GEN PURPOSE SPST 22A 12V

RELAY GEN PURPOSE SPST 22A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1373452-ALFG1PF121 29X2644 ALFG1PF121
Product Name Relays - Power Relays, Over 2 Amps Power Relay, 12Vdc, 22A, Spst-No, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Resistance 103 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G2R PCB Power Relay - G2R-14-U-DC - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 26M7562 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details