Panasonic Power Relays ALF1P12

Description
Panasonic ALF1P12 Non-Latching Relay
Request a Quote Datasheet
Description
Panasonic ALF1P12 Non-Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2474107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474107
Power Relays 2474107
Panasonic ALF1P12 Non-Latching Relay

Panasonic ALF1P12 Non-Latching Relay

Supplier's Site
Power Relays - 2474108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474108
Power Relays 2474108
Panasonic ALF1P12 Non-Latching Relay

Panasonic ALF1P12 Non-Latching Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALF1P12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALF1P12
Relays - Power Relays, Over 2 Amps ALF1P12
RELAY GEN PURPOSE SPST 20A 12V

RELAY GEN PURPOSE SPST 20A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALF1P12
General Purpose Relays ALF1P12
General Purpose Relays 20A 12VDC SPST 900MW PCB

General Purpose Relays 20A 12VDC SPST 900MW PCB

Buy Now Datasheet
Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic - 64K3057 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic
64K3057
Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic 64K3057
RELAY, SPST-NO, 277VAC, 25A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:25A; Product Range:LF(ALF) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 25A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:25A; Product Range:LF(ALF) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Lf(Alf) Series, Power, Non Latching, Spst-No, 12 Vdc, 25 A Rohs Compliant Panasonic - 92T0610 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Lf(Alf) Series, Power, Non Latching, Spst-No, 12 Vdc, 25 A Rohs Compliant Panasonic
92T0610
General Purpose Relay, Lf(Alf) Series, Power, Non Latching, Spst-No, 12 Vdc, 25 A Rohs Compliant Panasonic 92T0610
General Purpose Relay, LF(ALF) Series, Power, Non Latching, SPST-NO, 12 VDC, 25 A RoHS Compliant: Yes

General Purpose Relay, LF(ALF) Series, Power, Non Latching, SPST-NO, 12 VDC, 25 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2474107 ALF1P12 ALF1P12 64K3057 92T0610
Product Name Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 277Vac, 25A; Contact Configuration Panasonic General Purpose Relay, Lf(Alf) Series, Power, Non Latching, Spst-No, 12 Vdc, 25 A Rohs Compliant Panasonic
Features Latching Latching Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-358/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Interface Relays - 2868576 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Industrial Relay - 700-CFM220KG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers