The ALE73F05 is a 1 Form A power relay designed for switching magnetron and heater loads in microwave ovens and similar appliances. It features a PCB side three-terminal configuration with Class F coil insulation and a nominal coil voltage of 5 V DC, operating at 200 mW. The relay has a contact rating of 16 A at 277 V AC, with AgSnO2 contact material and a contact resistance of no more than 100 mΩ. It meets UL, CSA, and VDE safety standards, supports a maximum ambient temperature of 85°C, and provides a breakdown voltage of 4,000 Vrms between contact and coil. The unit weighs approximately 15 g and is RoHS compliant.
General Purpose Relays 1 Form A, 5VDC Dust, 125ohms
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE73F05 |
| Product Name | General Purpose Relays |
| Relay Type | General |