The ALE14B06 is a 1 Form A power relay rated for 16A at 277V AC, designed for switching magnetron and heater loads in microwave ovens and similar appliances. It has a 6V DC coil with a nominal operating power of 400mW and features TMP-type PCB mounting with three terminals including one dummy terminal. The relay meets UL, CSA, TÜV, and VDE safety standards, with a creepage distance of 9.5 mm and clearance of 8 mm between contact and coil. It supports an ambient operating temperature up to 85°C, has a surge withstand voltage of 10,000 V, and a coil insulation class of B. Unit weight is approximately 17 g.
General Purpose Relays RELAY POWER SPST 16A 6VDC 400MW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE14B06 |
| Product Name | General Purpose Relays |
| Relay Type | General |