The ALE13F09 is a 1 Form A power relay for microwave oven applications, designed to switch magnetron and heater loads up to 16A at 277V AC. It features a PCB side three-terminal configuration with Class F coil insulation and operates at 9V DC, consuming 200mW of power. The relay has a creepage distance of 9.5 mm and clearance of 8 mm between contact and coil, with a surge withstand voltage of 10,000 V. It is certified to UL, CSA, and VDE safety standards, supports an ambient temperature range from -40°C to +85°C, and weighs approximately 17 g. Contact material is AgSnO2, with a contact resistance of no more than 100 mΩ at initial state.
General Purpose Relays 1 Form A, 9VDC Class F 9V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE13F09 |
| Product Name | General Purpose Relays |
| Relay Type | General |