The ALE12F48 is a 1 Form A power relay for switching magnetron and heater loads in microwave ovens, with 48V DC coil voltage and Class F coil insulation. It features a TMP-type PCB terminal configuration with three terminals including one dummy terminal. The relay is rated for 16A at 277V AC with a nominal operating power of 400mW. It has a minimum creepage distance of 9.5 mm and clearance of 8 mm, with a surge withstand voltage of 10,000 V between contact and coil. The ambient operating temperature ranges from -40°C to +85°C. The unit is certified by UL, CSA, TÜV, and VDE and weighs approximately 17 g.
General Purpose Relays 1 Form A, 48VDC PCB Terminals Clas F
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALE12F48 |
| Product Name | General Purpose Relays |
| Relay Type | General |