Panasonic Power Relays, Over 2 Amps - ALDP124 ALDP124

Description
Manufacturer: Panasonic Win Source Part Number: 849329-ALDP124 Series: ALDP Features: Relay Coil Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.41.0020 Other Part Number: ALDP124-ND, 255-6464
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849329-ALDP124 Series: ALDP Features: Relay Coil Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.41.0020 Other Part Number: ALDP124-ND, 255-6464
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ALDP124 - 849329-ALDP124 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ALDP124
849329-ALDP124
Power Relays, Over 2 Amps - ALDP124 849329-ALDP124
Manufacturer: Panasonic Win Source Part Number: 849329-ALDP124 Series: ALDP Features: Relay Coil Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.41.0020 Other Part Number: ALDP124-ND, 255-6464

Manufacturer: Panasonic
Win Source Part Number: 849329-ALDP124
Series: ALDP
Features: Relay Coil
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.41.0020
Other Part Number: ALDP124-ND, 255-6464

Buy Now Datasheet
Power Relays - 2474101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474101
Power Relays 2474101
Panasonic ALDP124 Non-Latching Relay

Panasonic ALDP124 Non-Latching Relay

Supplier's Site
Power Relays - 2474102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474102
Power Relays 2474102
Panasonic ALDP124 Non-Latching Relay

Panasonic ALDP124 Non-Latching Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - ALDP124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALDP124
Relays - Power Relays, Over 2 Amps ALDP124
RELAY GEN PURPOSE SPST 5A 24V

RELAY GEN PURPOSE SPST 5A 24V

Supplier's Site
General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Panasonic - 92T0608 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Panasonic
92T0608
General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Panasonic 92T0608
General Purpose Relay, LD-P(ALDP) Series, Power, Non Latching, SPST-NO, 24 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, LD-P(ALDP) Series, Power, Non Latching, SPST-NO, 24 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 849329-ALDP124 2474101 ALDP124 92T0608
Product Name Power Relays, Over 2 Amps - ALDP124 Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Panasonic
Mounting PCBoard Through Hole
Features Latching Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
View Details
3 suppliers