Manufacturer: Panasonic
Win Source Part Number: 860871-ALD105
Series: ALD
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
POWER RELAY, 5VDC, 3A, SPST-NO, PCB; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 3A 5V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 860871-ALD105 | 10C3659 | ALD105 |
| Product Name | Power Relays, Over 2 Amps - ALD105 | Power Relay, 5Vdc, 3A, Spst-No, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) |