Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
PANASONIC
AKW7111B -- ECO-POWER METER, DIN RAIL, 240VAC ROHS COMPLIANT PANASONIC
Panasonic
Eco-Power Meter, Din Rail, 240Vac Rohs Compliant Panasonic
AKW7111B
Description
ECO-POWER METER, DIN RAIL, 240VAC ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ECO-POWER METER, DIN RAIL, 240VAC ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Eco-Power Meter, Din Rail, 240Vac Rohs Compliant Panasonic
30AK5723
Eco-Power Meter, Din Rail, 240Vac Rohs Compliant Panasonic
30AK5723
ECO-POWER METER, DIN RAIL, 240VAC ROHS COMPLIANT: YES
ECO-POWER METER, DIN RAIL, 240VAC ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Digital Panel Meters
Product Number
30AK5723
Product Name
Eco-Power Meter, Din Rail, 240Vac Rohs Compliant Panasonic
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Digital Panel Meter
VAF36A-110V-CU
Specs
Display Technology
LCD
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
3
suppliers
RDP Electrosense
E725 Microprocessor Based Digital Indicator / Panel Meter
E725
View Details
PCE Instruments / PCE Americas Inc.
Panel Meters
PCE-DPD-U
Specs
Voltage Range
18 to 265 volts
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details
Transducer Techniques, LLC
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator
SSI Load Cell Display
Specs
Outputs
Serial Communications; Relay
Features
Alarms; Displays Bargraph; Conditioning
Display Type
Numeric; Combination
View Details