Panasonic Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic AKT8R112100

Description
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic - 79AC5444 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic
79AC5444
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic 79AC5444
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes

TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 79AC5444
Product Name Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data

Similar Products