Panasonic Controllers - Process, Temperature AKT8112230

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT8112230 is a temperature controller from Quarktwin Technology Ltd. designed for process control applications. It operates on a power supply range of 100 to 240VAC and supports multiple sensor inputs, including thermocouples and RTDs. The controller features a relay contact output rated at 3A for controlling heating elements and includes options for non-contact voltage output for SSR drive. It is equipped with communication capabilities via RS-485 using the Modbus protocol, allowing connection of up to 31 units. The device is compact, measuring 48 x 24 x 98.5mm, and is compliant with UL, CSA, and CE standards. The AKT8112230 also supports a nine-step pattern control function, enhancing its versatility for various temperature control applications.

Datasheet Summary
Powered by GS/AI

The AKT8112230 is a temperature controller from Quarktwin Technology Ltd. designed for process control applications. It operates on a power supply range of 100 to 240VAC and supports multiple sensor inputs, including thermocouples and RTDs. The controller features a relay contact output rated at 3A for controlling heating elements and includes options for non-contact voltage output for SSR drive. It is equipped with communication capabilities via RS-485 using the Modbus protocol, allowing connection of up to 31 units. The device is compact, measuring 48 x 24 x 98.5mm, and is compliant with UL, CSA, and CE standards. The AKT8112230 also supports a nine-step pattern control function, enhancing its versatility for various temperature control applications.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT8112230 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT8112230
Controllers - Process, Temperature AKT8112230
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT8112230
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DCFCTBD Two-Way Digital Controller for Electro-Mechanical Sirens -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details