Panasonic Temp Controller, 24Vac/dc, Relay; Thermocouple Type Panasonic AKT7211100J

Description
TEMP CONTROLLER, 24VAC/DC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:-; ProductRoHS Compliant: Yes
Description
TEMP CONTROLLER, 24VAC/DC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:-; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Temp Controller, 24Vac/dc, Relay; Thermocouple Type Panasonic - 08X7790 - Newark, An Avnet Company
Chicago, IL, United States
Temp Controller, 24Vac/dc, Relay; Thermocouple Type Panasonic
08X7790
Temp Controller, 24Vac/dc, Relay; Thermocouple Type Panasonic 08X7790
TEMP CONTROLLER, 24VAC/DC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:-; ProductRoHS Compliant: Yes

TEMP CONTROLLER, 24VAC/DC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:-; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 08X7790
Product Name Temp Controller, 24Vac/dc, Relay; Thermocouple Type Panasonic
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data

Similar Products

AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details