Win Source Part Number: 1153851-AKT4R112100
Category: Industrial Automation and Controls>Controllers
Series: KT4R
Type: Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W)
Termination Style: Screw Terminal
Package: Box
Ingress Protection: IP66 - Dust Tight, Water Resistant
Standard Package: 1
Output Type: Relay, Voltage (External SSR)
Panel Cutout Dimensions: Square - 45.00mm x 45.00mm
Weight: 0.243 lb (110.22 g)
Display Type: LED - Dual Color Characters
Input Range: -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC
Control Method: On/Off, Proportional (PID)
Number Of Characters Per Row: 4, 4
Display Characters - Height: 0.488" (12.40mm), 0.347" (8.80mm)
Voltage - Supply: 100 ~ 240VAC
Mounting Type: Panel Mount
Temperature Range - Operating: -10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9032.89.6040
Mfr: Panasonic Industrial Automation Sales
Other Names: 1110-4003
Base Product Number: AKT4R
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1153851-AKT4R112100 |
| Product Name | Industrial Automation and Controls - Controllers - Process, Temperature |
| Supply Voltage | Other; 100 ~ 240VAC |