Panasonic Industrial Automation and Controls - Controllers - Process, Temperature AKT4R1112001

Description
Win Source Part Number: 1087024-AKT4R1112001 Category: Industrial Automation and Controls>Controllers - Process, Temperature Series: KT4R Type: Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) Termination Style: Screw Terminal Package: Box Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Output Type: Relay (3) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Weight: 0.243 lb (110.22 g) Display Type: LED - Dual Color Characters Input Range: -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC Control Method: On/Off, Proportional (PID) Communications: RS-485 Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.488" (12.40mm), 0.347" (8.80mm) Voltage - Supply: 100 ~ 240VAC Mounting Type: Panel Mount Temperature Range - Operating: -10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 9032.89.6040 Mfr: Panasonic Industrial Automation Sales Base Product Number: AKT4R
Request a Quote Datasheet
Description
Win Source Part Number: 1087024-AKT4R1112001 Category: Industrial Automation and Controls>Controllers - Process, Temperature Series: KT4R Type: Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) Termination Style: Screw Terminal Package: Box Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Output Type: Relay (3) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Weight: 0.243 lb (110.22 g) Display Type: LED - Dual Color Characters Input Range: -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC Control Method: On/Off, Proportional (PID) Communications: RS-485 Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.488" (12.40mm), 0.347" (8.80mm) Voltage - Supply: 100 ~ 240VAC Mounting Type: Panel Mount Temperature Range - Operating: -10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 9032.89.6040 Mfr: Panasonic Industrial Automation Sales Base Product Number: AKT4R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Process, Temperature - 1087024-AKT4R1112001 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Process, Temperature
1087024-AKT4R1112001
Industrial Automation and Controls - Controllers - Process, Temperature 1087024-AKT4R1112001
Win Source Part Number: 1087024-AKT4R1112001 Category: Industrial Automation and Controls>Controllers - Process, Temperature Series: KT4R Type: Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) Termination Style: Screw Terminal Package: Box Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Output Type: Relay (3) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Weight: 0.243 lb (110.22 g) Display Type: LED - Dual Color Characters Input Range: -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC Control Method: On/Off, Proportional (PID) Communications: RS-485 Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.488" (12.40mm), 0.347" (8.80mm) Voltage - Supply: 100 ~ 240VAC Mounting Type: Panel Mount Temperature Range - Operating: -10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 9032.89.6040 Mfr: Panasonic Industrial Automation Sales Base Product Number: AKT4R

Win Source Part Number: 1087024-AKT4R1112001
Category: Industrial Automation and Controls>Controllers - Process, Temperature
Series: KT4R
Type: Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W)
Termination Style: Screw Terminal
Package: Box
Ingress Protection: IP66 - Dust Tight, Water Resistant
Standard Package: 1
Output Type: Relay (3)
Panel Cutout Dimensions: Square - 45.00mm x 45.00mm
Weight: 0.243 lb (110.22 g)
Display Type: LED - Dual Color Characters
Input Range: -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC
Control Method: On/Off, Proportional (PID)
Communications: RS-485
Number Of Characters Per Row: 4, 4
Display Characters - Height: 0.488" (12.40mm), 0.347" (8.80mm)
Voltage - Supply: 100 ~ 240VAC
Mounting Type: Panel Mount
Temperature Range - Operating: -10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9032.89.6040
Mfr: Panasonic Industrial Automation Sales
Base Product Number: AKT4R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1087024-AKT4R1112001
Product Name Industrial Automation and Controls - Controllers - Process, Temperature
Supply Voltage Other; 100 ~ 240VAC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details