Panasonic Temp Controller, 24Vac/dc, Current/alarm; Thermocouple Type Panasonic AKT4H213100

Description
TEMP CONTROLLER, 24VAC/DC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
TEMP CONTROLLER, 24VAC/DC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Controller, 24Vac/dc, Current/alarm; Thermocouple Type Panasonic - 08X7782 - Newark, An Avnet Company
Chicago, IL, United States
Temp Controller, 24Vac/dc, Current/alarm; Thermocouple Type Panasonic
08X7782
Temp Controller, 24Vac/dc, Current/alarm; Thermocouple Type Panasonic 08X7782
TEMP CONTROLLER, 24VAC/DC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes

TEMP CONTROLLER, 24VAC/DC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site
Controllers - Process, Temperature - AKT4H213100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4H213100
Controllers - Process, Temperature AKT4H213100
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 08X7782 AKT4H213100
Product Name Temp Controller, 24Vac/dc, Current/alarm; Thermocouple Type Panasonic Controllers - Process, Temperature
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data

Similar Products

Utility Unit - SCC-U - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Rack
Media Gas
Type DC Voltage Inputs
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
UV UltraVoice® Electronic Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details