TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 79AC5431 | AKT4H2122032 |
| Product Name | Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic | Controllers - Process, Temperature |
| Type | B, C, E, J, K, N, R, S, T, PLII |