Rocker Switch DPST 10A (AC) 250V Panel Mount, Snap-In, Right Angle
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 255-5919-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw |
| Terminal Type | Straight PC Pins |
| Standards / Compliances | UL Listed |