Panasonic Power Rocker Switch, Dpst, 10A; Switch Operation Panasonic AJ7200BTVF

Description
POWER ROCKER SWITCH, DPST, 10A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ7 Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
POWER ROCKER SWITCH, DPST, 10A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ7 Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rocker Switch, Dpst, 10A; Switch Operation Panasonic - 14T0597 - Newark, An Avnet Company
Chicago, IL, United States
Power Rocker Switch, Dpst, 10A; Switch Operation Panasonic
14T0597
Power Rocker Switch, Dpst, 10A; Switch Operation Panasonic 14T0597
POWER ROCKER SWITCH, DPST, 10A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ7 Series; Contact Current AC Max:10A RoHS Compliant: Yes

POWER ROCKER SWITCH, DPST, 10A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ7 Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 14T0597
Product Name Power Rocker Switch, Dpst, 10A; Switch Operation Panasonic
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Decorative Switch, Commercial Grade - 1014 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 273025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Panel mount
View Details