Panasonic Touchscreen,GT-01,Small Touch Screen,Black,5VDC,RS232 Type AIGT0030B1

Description
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.
Description
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.

Suppliers

Company
Product
Description
Supplier Links
Touchscreen,GT-01,Small Touch Screen,Black,5VDC,RS232 Type - 70036089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Touchscreen,GT-01,Small Touch Screen,Black,5VDC,RS232 Type
70036089
Touchscreen,GT-01,Small Touch Screen,Black,5VDC,RS232 Type 70036089
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.

Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features:

  • (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front).
  • (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery.
  • (GT05, GT32) SD Memory Card Slot, USB Interface
  • (GT32) Ethernet, Sound
  • (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Human Machine Interfaces
Product Number 70036089
Product Name Touchscreen,GT-01,Small Touch Screen,Black,5VDC,RS232 Type
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech - 37AJ3129 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
HMI Displays - 1444981 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Usb
Certifications RoHS Compliant
Type 64 bit risc
View Details
Programmable Human Machine Interface - CR1152 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Dual Core 64 Bit 800 MHz
View Details
2 suppliers
Operator Interface - 121758712 - Radwell International
Fuji Electric Corp. of America
View Details