Panasonic Human Machine Interface (HMI) AIGN07SKIT

Description
Human Machine Interface (HMI) Touchscreen 7.0" Color
Description
Human Machine Interface (HMI) Touchscreen 7.0" Color
Datasheet
Datasheet Summary
Powered by GS/AI

The AIGN07SKIT is a Human Machine Interface (HMI) touchscreen device from Quarktwin Technology Ltd. It features a 7-inch TFT display with a resolution of 800x480 dots and a brightness of 330 cd/m², supporting 256k colors. The device is powered by an Intel® Atom,Ñ¢ N270 processor running at 1.6 GHz, with 512 MB of RAM. This model includes a runtime license for the GN touch panel and comes with a DVD containing the Movicon 11 development software. Connectivity options include two RS232 ports, two 10/100/1000 Base-T LAN ports, and two USB ports located at the rear. The user memory capacity depends on the size of the CompactFlash card used. Engineers looking for a compact and versatile HMI solution for their projects may find the AIGN07SKIT suitable, especially for applications requiring a reliable touchscreen interface with robust connectivity options.

Datasheet Summary
Powered by GS/AI

The AIGN07SKIT is a Human Machine Interface (HMI) touchscreen device from Quarktwin Technology Ltd. It features a 7-inch TFT display with a resolution of 800x480 dots and a brightness of 330 cd/m², supporting 256k colors. The device is powered by an Intel® Atom,Ñ¢ N270 processor running at 1.6 GHz, with 512 MB of RAM. This model includes a runtime license for the GN touch panel and comes with a DVD containing the Movicon 11 development software. Connectivity options include two RS232 ports, two 10/100/1000 Base-T LAN ports, and two USB ports located at the rear. The user memory capacity depends on the size of the CompactFlash card used. Engineers looking for a compact and versatile HMI solution for their projects may find the AIGN07SKIT suitable, especially for applications requiring a reliable touchscreen interface with robust connectivity options.

Suppliers

Company
Product
Description
Supplier Links
Human Machine Interface (HMI) - AIGN07SKIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
AIGN07SKIT
Human Machine Interface (HMI) AIGN07SKIT
Human Machine Interface (HMI) Touchscreen 7.0" Color

Human Machine Interface (HMI) Touchscreen 7.0" Color

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number AIGN07SKIT
Product Name Human Machine Interface (HMI)
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
16-bit transceiver with direction pin; 3-state - 74ALVC16245DGG-Q1J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details