The AIG32TQ03DE is a Human Machine Interface (HMI) touchscreen display from Quarktwin Technology Ltd. It features a 5.7-inch TFT color LCD with a resolution of 320 x 240 pixels, capable of displaying 4,096 colors. The device operates within a temperature range of -20 °C to +60 °C and has an IP67 rating, ensuring high resistance to dust and water ingress. It supports a variety of communication protocols, including RS232C and RS422/RS485, and includes an SD memory card slot for additional storage. The HMI is designed for easy integration into panels with a thickness of 1.0 mm to 5.0 mm. It is suitable for applications requiring robust environmental resistance and reliable performance in industrial settings.
Human Machine Interface (HMI) Touchscreen 5.7" Color
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | AIG32TQ03DE |
| Product Name | Human Machine Interface (HMI) |
| Device Type | Storage Interface |