Panasonic Touchscreen Display; Meter Display Type Panasonic AIG05MQ02D

Description
TOUCHSCREEN DISPLAY; Meter Display Type:LCD Monochrome; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
TOUCHSCREEN DISPLAY; Meter Display Type:LCD Monochrome; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touchscreen Display; Meter Display Type Panasonic - 08N3193 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen Display; Meter Display Type Panasonic
08N3193
Touchscreen Display; Meter Display Type Panasonic 08N3193
TOUCHSCREEN DISPLAY; Meter Display Type:LCD Monochrome; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCHSCREEN DISPLAY; Meter Display Type:LCD Monochrome; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 08N3193
Product Name Touchscreen Display; Meter Display Type Panasonic
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Display Options Touch Screen
View Details
HMI Displays - 2765913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1920 x 1080 pixel
Display Options Touch Screen; Backlit Screen
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9100iSLD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details