Panasonic Power Relays, Over 2 Amps - AHN22324 AHN22324

Description
Manufacturer: Panasonic Win Source Part Number: 848031-AHN22324 Series: AHN Features: Relay Coil Package: Tube Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: AHN22324-ND, 255-4096-5
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 848031-AHN22324 Series: AHN Features: Relay Coil Package: Tube Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: AHN22324-ND, 255-4096-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - AHN22324 - 848031-AHN22324 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - AHN22324
848031-AHN22324
Power Relays, Over 2 Amps - AHN22324 848031-AHN22324
Manufacturer: Panasonic Win Source Part Number: 848031-AHN22324 Series: AHN Features: Relay Coil Package: Tube Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: AHN22324-ND, 255-4096-5

Manufacturer: Panasonic
Win Source Part Number: 848031-AHN22324
Series: AHN
Features: Relay Coil
Package: Tube
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: AHN22324-ND, 255-4096-5

Buy Now Datasheet
Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic - 11N0396 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic
11N0396
Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic 11N0396
RELAY, DPDT, 277VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HN(AHN) Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HN(AHN) Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - AHN22324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHN22324
Relays - Power Relays, Over 2 Amps AHN22324
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 848031-AHN22324 11N0396 AHN22324
Product Name Power Relays, Over 2 Amps - AHN22324 Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays, Over 2 Amps - Z5209-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Type 20.28 - Modular step relay 16A - 202882300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers