AHN22206 is a plug-in relay with a 2 Form C contact arrangement, DC 6 V coil voltage, and an integrated diode for coil suppression. It has a maximum switching current of 5 A at 250 V AC or 30 V DC, a contact resistance of up to 50 mΩ, and a nominal coil power of 0.53 W. The relay is certified by UL/C-UL and meets RoHS compliance. It operates with a maximum coil voltage of 170% of nominal, has an operate time of up to 15 ms, and a release time of up to 20 ms due to the diode. Unit weight is approximately 17 g. The device is designed for control panel applications and is compatible with DIN rail mounting via screw terminal socket.
General Purpose Relays Plug-in DC6V w/Diode 2 Form C, 6VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | AHN22206 |
| Product Name | General Purpose Relays |
| Relay Type | General |