AHN22048 is a 2 Form C plug-in relay with a 48 V DC coil, rated for 5 A switching current at 250 V AC and 5 A at 30 V DC, with a maximum switching capacity of 1,250 VA and 150 W. It features AgNi contacts, an initial contact resistance of max. 50 mΩ, and operates with a nominal coil power of 0.53 W. The relay has an operate time of max. 15 ms and a release time of max. 5 ms, with an insulation resistance of min. 1,000 MΩ and dielectric strength of 3,000 Vrms between contact and coil. It is UL/C-UL and VDE certified, RoHS compliant, weighs approximately 17 g, and operates within an ambient temperature range of -40°C to +70°C.
General Purpose Relays 2 Form C, 48VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | AHN22048 |
| Product Name | General Purpose Relays |
| Relay Type | General |