Panasonic Power Relays, Over 2 Amps - AHN211Y2 AHN211Y2

Description
Manufacturer: Panasonic Win Source Part Number: 911280-AHN211Y2 Series: AHN Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable Package: Tube Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.49.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911280-AHN211Y2 Series: AHN Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable Package: Tube Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.49.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - AHN211Y2 - 911280-AHN211Y2 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - AHN211Y2
911280-AHN211Y2
Power Relays, Over 2 Amps - AHN211Y2 911280-AHN211Y2
Manufacturer: Panasonic Win Source Part Number: 911280-AHN211Y2 Series: AHN Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable Package: Tube Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.49.0050

Manufacturer: Panasonic
Win Source Part Number: 911280-AHN211Y2
Series: AHN
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Package: Tube
Mounting: Socketable
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0050

Buy Now Datasheet
General Purpose Relays - AHN211Y2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
AHN211Y2
General Purpose Relays AHN211Y2
General Purpose Relays Plug-in AC220/240V with LED

General Purpose Relays Plug-in AC220/240V with LED

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AHN211Y2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHN211Y2
Relays - Power Relays, Over 2 Amps AHN211Y2
RELAY GEN PURPOSE DPDT 5A 240V

RELAY GEN PURPOSE DPDT 5A 240V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 911280-AHN211Y2 AHN211Y2 AHN211Y2
Product Name Power Relays, Over 2 Amps - AHN211Y2 General Purpose Relays Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Relay Type General
Approvals RoHS
Unlock Full Specs
to access all available technical data