Panasonic Power Relays, Over 2 Amps - AHN12012 AHN12012

Description
Manufacturer: Panasonic Win Source Part Number: 873838-AHN12012 Series: AHN Operating Temperature Range: -40°C ~ 50°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable Package: Tube Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 873838-AHN12012 Series: AHN Operating Temperature Range: -40°C ~ 50°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable Package: Tube Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - AHN12012 - 873838-AHN12012 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - AHN12012
873838-AHN12012
Power Relays, Over 2 Amps - AHN12012 873838-AHN12012
Manufacturer: Panasonic Win Source Part Number: 873838-AHN12012 Series: AHN Operating Temperature Range: -40°C ~ 50°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable Package: Tube Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 873838-AHN12012
Series: AHN
Operating Temperature Range: -40°C ~ 50°C
Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Package: Tube
Mounting: Socketable
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0050

Buy Now Datasheet
General Purpose Relays - AHN12012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
AHN12012
General Purpose Relays AHN12012
General Purpose Relays 1 Form C, 12VDC

General Purpose Relays 1 Form C, 12VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
AHN12012
Relays - Power Relays, Over 2 Amps AHN12012
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 873838-AHN12012 AHN12012 AHN12012
Product Name Power Relays, Over 2 Amps - AHN12012 General Purpose Relays Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Basic relay - 788-152 - WAGO
Specs
Mounting Pluggable module
View Details
5 suppliers