RELAY GEN PURPOSE 3PST 35A 9V
HE-S Relay RoHS Compliant: Yes
General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | AHES4295 | 70AC6809 | AHES4295 |
| Product Name | Relays - Power Relays, Over 2 Amps | He-S Relay Rohs Compliant Panasonic | General Purpose Relays |
| Throw | Single Throw | ||
| DC Coil Voltage | 9 volts | 9 volts | |
| Mounting | Through Hole |