RELAY GEN PURPOSE DPST 35A 24V
POWER RELAY, 24VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N
General Purpose Relays ThruHole,24VDC Coil 30x36x40, 35A
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | AHES3292 | 47AC2778 | AHES3292 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, 24Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Mounting | Through Hole | PCBoard; Through Hole |