Panasonic Power Relay, 6Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic AHES3290

Description
POWER RELAY, 6VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N O; Coil Voltage:6VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 6VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N O; Coil Voltage:6VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 6Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic - 47AC2776 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 6Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic
47AC2776
Power Relay, 6Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic 47AC2776
POWER RELAY, 6VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N O; Coil Voltage:6VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 6VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-NO; Coil Voltage:6VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - AHES3290 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHES3290
Relays - Power Relays, Over 2 Amps AHES3290
RELAY GEN PURPOSE DPST 35A 6V

RELAY GEN PURPOSE DPST 35A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AHES3290
General Purpose Relays AHES3290
General Purpose Relays ThruHole,6VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,6VDC Coil 30x36x40, 35A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 47AC2776 AHES3290 AHES3290
Product Name Power Relay, 6Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details