Panasonic General Purpose Relays AHES3195

Description
General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A
Datasheet
Description
General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
AHES3195
General Purpose Relays AHES3195
General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,9VDC Coil 30x36x40, 35A

Buy Now Datasheet
Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic - 47AC2775 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic
47AC2775
Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic 47AC2775
POWER RELAY, 9VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-N O; Coil Voltage:9VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 9VDC, 35A, DPST-NO, TH; Contact Configuration:DPST-NO; Coil Voltage:9VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
AHES3195
Relays - Power Relays, Over 2 Amps AHES3195
RELAY GEN PURPOSE DPST 35A 9V

RELAY GEN PURPOSE DPST 35A 9V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number AHES3195 47AC2775 AHES3195
Product Name General Purpose Relays Power Relay, 9Vdc, 35A, Dpst-No, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 9 volts 9 volts 9 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details