Panasonic Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic AH188261-A

Description
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 100 mA, 125 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 100 mA, 125 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic - 71Y8741 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic
71Y8741
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic 71Y8741
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 100 mA, 125 V RoHS Compliant: Yes

Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 100 mA, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8741
Product Name Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1449-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details