Panasonic Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 3 A, 125 V Rohs Compliant Panasonic AH14629-A

Description
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 3 A, 125 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 3 A, 125 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 3 A, 125 V Rohs Compliant Panasonic - 71Y8735 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 3 A, 125 V Rohs Compliant Panasonic
71Y8735
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 3 A, 125 V Rohs Compliant Panasonic 71Y8735
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 3 A, 125 V RoHS Compliant: Yes

Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 3 A, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8735
Product Name Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 3 A, 125 V Rohs Compliant Panasonic
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02MRS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details