The AH1 Series Microswitch from Panasonic is a high precision, single pole double throw (SPDT) switch featuring a hinge lever actuator. It is designed for through-hole mounting and is rated for a maximum current of 100 mA at 125 V AC. The switch is RoHS compliant, making it suitable for environmentally conscious applications. Key specifications include an operating force of 0.25 N to 1.47 N depending on the actuator type, with a mechanical life expectancy of up to 1 million operations. The switch can handle a dielectric strength of 600 Vrms between terminals and 1,500 Vrms between terminals and other exposed parts. It operates effectively in ambient temperatures ranging from -25°C to +85°C. Typical applications for this microswitch include computer mice, mobile phone chargers, and key position detection in automobiles. The compact design and integrally molded terminal block enhance reliability and ease of installation.
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Through Hole, 100 mA, 125 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 71Y8734 |
| Product Name | Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic |
| Actuator Style | Lever Style |