Panasonic Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic AH146061-A

Description
Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Through Hole, 100 mA, 125 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Through Hole, 100 mA, 125 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic - 71Y8732 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic
71Y8732
Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic 71Y8732
Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Through Hole, 100 mA, 125 V RoHS Compliant: Yes

Microswitch, High Precision, AH1 Series, SPDT, Pin Plunger, Through Hole, 100 mA, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8732
Product Name Microswitch, High Precision, Ah1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma, 125 V Rohs Compliant Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435261-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL003H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details