SIGNAL RELAY, DPDT, 1.5VDC, 2A, SMD; Coil Voltage:1.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:AGQ Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Gull Wing RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 1.5V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 10C3370 | AGQ210A1HZ |
| Product Name | Signal Relay, Dpdt, 1.5Vdc, 2A, Smd; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |