Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
PANASONIC
AGN260A09Z -- RELAYS - SIGNAL RELAYS, UP TO 2 AMPS
Panasonic
Relays - Signal Relays, Up to 2 Amps
AGN260A09Z
Description
RELAY GENERAL PURPOSE DPDT 1A 9V
Description
RELAY GENERAL PURPOSE DPDT 1A 9V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
AGN260A09Z
Relays - Signal Relays, Up to 2 Amps
AGN260A09Z
RELAY GENERAL PURPOSE DPDT 1A 9V
RELAY GENERAL PURPOSE DPDT 1A 9V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Solid State Relays
Product Number
AGN260A09Z
Product Name
Relays - Signal Relays, Up to 2 Amps
Application Type
General
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 77.31 - Modular Solid State Relay 30A
773182308070
Specs
Approvals
CE-2, EAC-1, CLUS, ukca
Operating Temp
-4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type
AC
View Details
TE Connectivity
Relays - Signal Relays, Up to 2 Amps
1-1393812-5
Specs
Application Type
General
Mounting
Socket or Plug-in Style; Socketable
Switch Configuration
FormC
View Details
WAGO
Solid-state relay module
857-727
Specs
Mounting
DIN; DIN-35 rail
Input Voltage (Control Signal) Range
115 volts
Input Current (Control Signal) Range
0.0040 amps
View Details
3
suppliers
Aratas America LLC
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R)
G3VM-41UR11
Specs
Operating Temp
-40 to 230 F (-40 to 110 C)
View Details