Win Source Part Number: 1350915-AGN21003
Category: Relays - Signal Relays, Up to 2 Amps
Series: AGN
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd) , Gold (Au)
Standard Package: 50
Coil Resistance: 90 Ohms
Coil Current: 33.3 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 3VDC
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Must Operate Voltage: 2.25 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: AGN210
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:AGN Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 3V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1350915-AGN21003 | 10C3326 | AGN21003 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Resistance | 90 ohms | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |