The Win Source Electronics part number 1061445-AGF11311 is a 1-axis acceleration sensor designed for high precision and reliability, featuring a typical offset voltage temperature characteristic of ±33 mg. It operates on a supply voltage of 5 V DC and has an acceleration detection range of ±11.76 m/s² (±1.2 g) with a sensitivity of 1.333 V/g. The sensor is compact, measuring 58vó36.5vó33 mm, and is RoHS compliant. Typical applications include automotive systems such as 4WD-ABS control and suspension control, as well as inclination detection in special vehicles like agricultural and construction machinery. The sensor is suitable for direct mounting and has an operating temperature range of -30°C to 85°C. It also features a high anti-shock characteristic of 5,000 g and is rated IP67 for protection against dust and water ingress. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications where precise motion detection is critical.
Win Source Part Number: 1061445-AGF11311
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: GF1
Type: Analog
Package: Bulk
Standard Package: 80
Output Type: Analog Voltage
Bandwidth: 12.5Hz
Axis: X
Acceleration Range: ±1.2g
Sensitivity (mV/g): 1333
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Chassis Mount
Package / Case: Custom
Temperature Range - Operating: -30°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): D6F-P0010A2; D6F-P0010A1; CSDC1DA; CSDC1AC; MPX5010GP; MPX5010GSXAGF11311.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Panasonic Electronic Components
Base Product Number: AGF113
Product Status: Obsolete
ACCELEROMETER 1.2G ANALOG
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 1061445-AGF11311 | AGF11311 |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Acceleration | 1.2 g |