TE Connectivity Vibration Sensors 20018186-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 2 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 2 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20018186-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20018186-00
Vibration Sensors 20018186-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 2 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight : .5 G  [.017 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±50

Industry Standards


  • IP Rating : IP61

Mechanical Attachment


  • Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 2

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-1000 to 0-4000

Usage Conditions


  • Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20018186-00
Product Name Vibration Sensors
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20003841-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20015173-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10213540-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20010378-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details