Panasonic Controllers - Controllers - PLC Modules - AFP7PG04T AFP7PG04T

Description
Manufacturer: Panasonic Win Source Part Number: 930314-AFP7PG04T Series: FP7 Operating Temperature Range: 0°C ~ 55°C Features: Motion Control Module DIN Rail Package: Box Mounting: DIN Rail Family Name: AFP7PG Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.1000
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 930314-AFP7PG04T Series: FP7 Operating Temperature Range: 0°C ~ 55°C Features: Motion Control Module DIN Rail Package: Box Mounting: DIN Rail Family Name: AFP7PG Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Controllers - PLC Modules - AFP7PG04T - 930314-AFP7PG04T - Win Source Electronics
Laguna Hills, CA, United States
Controllers - Controllers - PLC Modules - AFP7PG04T
930314-AFP7PG04T
Controllers - Controllers - PLC Modules - AFP7PG04T 930314-AFP7PG04T
Manufacturer: Panasonic Win Source Part Number: 930314-AFP7PG04T Series: FP7 Operating Temperature Range: 0°C ~ 55°C Features: Motion Control Module DIN Rail Package: Box Mounting: DIN Rail Family Name: AFP7PG Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.1000

Manufacturer: Panasonic
Win Source Part Number: 930314-AFP7PG04T
Series: FP7
Operating Temperature Range: 0°C ~ 55°C
Features: Motion Control Module DIN Rail
Package: Box
Mounting: DIN Rail
Family Name: AFP7PG
Categories: Industrial Automation and Controls
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8538.90.1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 930314-AFP7PG04T
Product Name Controllers - Controllers - PLC Modules - AFP7PG04T
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2291764 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO-8
View Details