Panasonic Relays - Automotive Relays AEVS16012

Description
Win Source Part Number: 1043997-AEVS16012 Category: Relays>Automotive Relays Series: AEVS Termination Style: Screw Terminal, Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 375 mA Operate Time: 50 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 60 A Switching Voltage: 400VDC - Nom Release Time: 50 ms Coil Power: 4.5W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): G9EN112DC; AEVS960122; AEV52012; 2-1904058-7; G8JR1A7TRDC12; 4-1393306-5; G8JE-1A7T-R-DC12; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: AEVS16
Request a Quote Datasheet
Description
Win Source Part Number: 1043997-AEVS16012 Category: Relays>Automotive Relays Series: AEVS Termination Style: Screw Terminal, Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 375 mA Operate Time: 50 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 60 A Switching Voltage: 400VDC - Nom Release Time: 50 ms Coil Power: 4.5W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): G9EN112DC; AEVS960122; AEV52012; 2-1904058-7; G8JR1A7TRDC12; 4-1393306-5; G8JE-1A7T-R-DC12; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: AEVS16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1043997-AEVS16012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1043997-AEVS16012
Relays - Automotive Relays 1043997-AEVS16012
Win Source Part Number: 1043997-AEVS16012 Category: Relays>Automotive Relays Series: AEVS Termination Style: Screw Terminal, Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 375 mA Operate Time: 50 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 60 A Switching Voltage: 400VDC - Nom Release Time: 50 ms Coil Power: 4.5W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): G9EN112DC; AEVS960122; AEV52012; 2-1904058-7; G8JR1A7TRDC12; 4-1393306-5; G8JE-1A7T-R-DC12; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: AEVS16

Win Source Part Number: 1043997-AEVS16012
Category: Relays>Automotive Relays
Series: AEVS
Termination Style: Screw Terminal, Wire Leads
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Standard Package: 1
Coil Current: 375 mA
Operate Time: 50 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 60 A
Switching Voltage: 400VDC - Nom
Release Time: 50 ms
Coil Power: 4.5W
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): G9EN112DC; AEVS960122; AEV52012; 2-1904058-7; G8JR1A7TRDC12; 4-1393306-5; G8JE-1A7T-R-DC12;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Base Product Number: AEVS16

Buy Now Datasheet
Automotive Relays - AEVS16012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Automotive Relays
AEVS16012
Automotive Relays AEVS16012
Automotive Relays EV Relay Quiet Type 60A Vertical type

Automotive Relays EV Relay Quiet Type 60A Vertical type

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1043997-AEVS16012 AEVS16012
Product Name Relays - Automotive Relays Automotive Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Relay module - 286-516 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details