Panasonic Relays - Automotive Relays AEV19024

Description
Win Source Part Number: 1381367-AEV19024 Category: Relays>Automotive Relays Series: AEV Termination Style: Stud Package: Bulk Contact Form: SPST-NO (1 Form A) Coil Current: 1.9 A Operate Time: 30 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 300 A Switching Voltage: 450VDC - Nom Release Time: 10 ms Coil Power: 3.8W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381367-AEV19024 Category: Relays>Automotive Relays Series: AEV Termination Style: Stud Package: Bulk Contact Form: SPST-NO (1 Form A) Coil Current: 1.9 A Operate Time: 30 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 300 A Switching Voltage: 450VDC - Nom Release Time: 10 ms Coil Power: 3.8W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1381367-AEV19024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1381367-AEV19024
Relays - Automotive Relays 1381367-AEV19024
Win Source Part Number: 1381367-AEV19024 Category: Relays>Automotive Relays Series: AEV Termination Style: Stud Package: Bulk Contact Form: SPST-NO (1 Form A) Coil Current: 1.9 A Operate Time: 30 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 300 A Switching Voltage: 450VDC - Nom Release Time: 10 ms Coil Power: 3.8W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5 pcs

Win Source Part Number: 1381367-AEV19024
Category: Relays>Automotive Relays
Series: AEV
Termination Style: Stud
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Coil Current: 1.9 A
Operate Time: 30 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 300 A
Switching Voltage: 450VDC - Nom
Release Time: 10 ms
Coil Power: 3.8W
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Must Operate Voltage: 18 VDC
Must Release Voltage: 4 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5 pcs

Buy Now Datasheet
Ev Relay(Automo Panasonic - 11N0325 - Newark, An Avnet Company
Chicago, IL, United States
Ev Relay(Automo Panasonic
11N0325
Ev Relay(Automo Panasonic 11N0325
EV Relay(Automo

EV Relay(Automo

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1381367-AEV19024 11N0325
Product Name Relays - Automotive Relays Ev Relay(Automo Panasonic
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - 5506.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details