Panasonic Automotive Relays - AEV14012 AEV14012

Description
Manufacturer: Panasonic Win Source Part Number: 860671-AEV14012 Series: AEV Operating Temperature Range: -40°C ~ 80°C Package: Bulk Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860671-AEV14012 Series: AEV Operating Temperature Range: -40°C ~ 80°C Package: Bulk Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - AEV14012 - 860671-AEV14012 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - AEV14012
860671-AEV14012
Automotive Relays - AEV14012 860671-AEV14012
Manufacturer: Panasonic Win Source Part Number: 860671-AEV14012 Series: AEV Operating Temperature Range: -40°C ~ 80°C Package: Bulk Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 860671-AEV14012
Series: AEV
Operating Temperature Range: -40°C ~ 80°C
Package: Bulk
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 860671-AEV14012
Product Name Automotive Relays - AEV14012
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202781200000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1415535-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details